EN
  • EN
  • DE

P60D080MX36/9C335J

Part No P60D080MX36/9C335J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C335J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346467-P60D080MX36/9C335J
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C335J CAD Model

Description

Introducing the NXP P60D080MX36/9C335J

The NXP P60D080MX36/9C335J represents a cutting-edge solution for modern electronic applications, designed by one of the leaders in the semiconductor industry, NXP Semiconductors. This product is a testament to NXP's commitment to delivering high-performance and reliable components for a wide range of applications.

Key Features

  • Robust Design: The P60D080MX36/9C335J is built to withstand the demanding conditions of industrial and automotive environments, ensuring durability and long-term reliability.
  • High Efficiency: With its advanced manufacturing techniques, this product offers superior efficiency, making it ideal for energy-sensitive applications.
  • Compact Footprint: The device's small form factor enables it to fit into tight spaces, providing flexibility in design for compact systems.

Applications

The versatility of the P60D080MX36/9C335J allows it to be used in a diverse array of applications. It is particularly suited for:

  • Automotive control units
  • Industrial automation systems
  • High-performance computing
  • Telecommunications infrastructure

Technical Specifications

The P60D080MX36/9C335J boasts an impressive set of technical specifications that cater to the needs of demanding applications:

  • High integration for reduced component count
  • Enhanced thermal performance
  • Optimized for low power consumption
  • Support for a wide range of operating temperatures

Quality and Support

NXP provides comprehensive technical support for the P60D080MX36/9C335J, including detailed datasheets, application notes, and design resources. Customers can also expect a high level of quality, as NXP's products undergo rigorous testing to meet international standards.

Conclusion

Whether you're developing the next generation of automotive technology or enhancing industrial automation, the NXP P60D080MX36/9C335J offers the performance, efficiency, and reliability you need to drive your project forward. With NXP's reputation for quality and innovation, this product is an excellent choice for your electronic component needs.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess