EN
  • EN
  • DE

887FU-332M-P3

Part No 887FU-332M-P3
Manufacturer Toko America Inc.
Catalog Fixed Inductors
Description Ind Power Unshielded Wirewound 3.3mH 20% 100KHz 30mA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0603
Case Code (Imperial) 0603
Case Code (Metric) 1608
Composition Ceramic
Current 200 mA
DC Resistance (DCR) 2.4 Ω
Depth 3.5 mm
Height 2.2 mm
Inductance 3.3 mH
Lead Free Contains Lead
Length 3.5 mm
Max DC Current 30 mA
Mount Surface Mount
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Self Resonant Frequency 680 MHz
Shielding Unshielded
Tolerance 5 %
Width 3.5 mm
Win Source Part Number 1161742-887FU-332M-P3
Categories Fixed Inductors
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 887FU-332M-P3 CAD Model

Description

The 887FU-332M-P3 is a fixed inductor manufactured by Toko America Inc. It's designed for use in various electronic circuits to provide inductance, which is the property of an electrical circuit to oppose changes in current. This inductor plays a crucial role in filtering, energy storage, and impedance matching within electronic systems.

Applications

  • Power Supplies: Used in DC-DC converters and AC-DC power supplies for filtering and energy storage.
  • RF Circuits: Employed in radio frequency circuits for impedance matching and tuning.
  • Filtering Circuits: Utilized in low-pass, high-pass, band-pass, and band-stop filters to remove unwanted frequencies.
  • Oscillators: Integrated into oscillator circuits to determine the frequency of oscillation.
  • Consumer Electronics: Found in devices like smartphones, tablets, and laptops for power management and signal processing.

Features

  • Fixed Inductance: Provides a specific, unchangeable inductance value.
  • Compact Size: Designed to be small, allowing for use in miniaturized electronic devices.
  • High Q Factor: Offers a high-quality factor, indicating low energy loss.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive.

Benefits

  • Efficient Power Conversion: Improves the efficiency of power supplies by reducing ripple and noise.
  • Stable Performance: Provides consistent inductance over a range of operating conditions.
  • Reduced Electromagnetic Interference (EMI): Helps to minimize EMI in electronic devices.
  • Cost-Effective: Offers a balance of performance and cost.
  • Easy Integration: Simplifies the design and manufacturing process.

Additional Details

The 887FU-332M-P3 typically features a ferrite core material to enhance its inductance value and performance. Its construction often involves winding a coil of wire around the core. The specific inductance value, tolerance, and current rating are critical parameters to consider when selecting this inductor for a particular application. Further technical specifications can usually be found in the manufacturer's datasheet, including the SRF (Self-Resonant Frequency), DCR (DC Resistance), and operating temperature range.

You May Also Be Interested in

Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess