Products specifications

Package Tape & Reel (TR)
Product Status Active
Inductance 400 nH
Tolerance ±20%
Current Rating (Amps) 14 A
Current - Saturation (Isat) 15.5A
Shielding Unshielded
DC Resistance (DCR) 7.73mOhm Max
Ratings AEC-Q200
Operating Temperature -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Supplier Device Package SMD
Size / Dimension 0.161" L x 0.161" W (4.10mm x 4.10mm)
Height - Seated (Max) 0.083\
Ultra Librarian 3D Model Ultra Librarian PM2201.401NLT CAD Model

Description

NULL

You May Also Be Interested in

Bourns Inc.
FIXED IND 220UH 500MA 760MOHM TH
Need more? Email Us
ECAD model for RL875S-221K-RC
Bourns Inc.
FIXED IND 68UH 5.1A 44 MOHM TH
Need more? Email Us
ECAD model for 2100HT-680-V-RC
TDK Corporation
FIXED IND 400NH 70A 0.18MOHM SMD
Need more? Email Us
ECAD model for VLBU1007090T-R40L
Bourns Inc.
FIXED IND 560UH 800MA 696MOHM TH
Need more? Email Us
ECAD model for 1110-561K-RC
Abracon LLC
FIXED IND 33UH 2A 100 MOHM SMD
Need more? Email Us
ECAD model for ASPI-0804T-330M-T
Delevan
FIXED IND 1.5UH 548MA 500MOHM SM
Need more? Email Us
ECAD model for 1008R-152J
Abracon LLC
FIXED IND 39NH 1A 150 MOHM SMD
Need more? Email Us
ECAD model for AISC-1008-R039J-T
Bourns Inc.
FIXED IND 33MH 90MA 91.5 OHM TH
Need more? Email Us
ECAD model for RLB9012-323KL
Sumida America Components Inc.
FIXED IND 10UH 5.3A 22 MOHM TH
Need more? Email Us
ECAD model for RCH110NP-100M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention