EN
  • EN
  • DE

TMP236A2DBZT

Part No TMP236A2DBZT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TMP236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TMP236A2DBZTDKR, 296-TMP236A2DBZTCT, 296-TMP236A2DBZTTR, TMP236A2DBZT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937080-TMP236A2DBZT
Ultra Librarian 3D Model Ultra Librarian TMP236A2DBZT CAD Model

Description

Introducing the TMP236A2DBZT Temperature Sensor from Texas Instruments

The TMP236A2DBZT is a precision temperature sensor from Texas Instruments (TI), designed to offer accurate temperature measurements while maintaining energy efficiency. This sensor is an integral component for a variety of applications that require reliable temperature monitoring, such as industrial equipment, consumer electronics, and Internet of Things (IoT) devices.

With its small form factor, the TMP236A2DBZT comes in a 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. The device operates over a wide temperature range from -40°C to +125°C, ensuring versatility across different environments and conditions.

Key Features of TMP236A2DBZT

  • High Accuracy: The sensor provides a typical accuracy of ±0.5°C, ensuring precise temperature readings that are critical for system control and monitoring.
  • Low Power Consumption: Designed for energy-sensitive applications, it features a low quiescent current that helps extend battery life in portable devices.
  • Linear Output: It offers a linear analog output that correlates to temperature, which simplifies the integration with analog-to-digital converters (ADCs) and microcontrollers (MCUs).
  • Wide Operating Voltage Range: The TMP236A2DBZT functions with a supply voltage range from 2.3V to 5.5V, accommodating various system power requirements.

The device also includes features such as an open-drain alert output, which can be programmed to trigger at certain temperature thresholds, offering an additional layer of protection for temperature-sensitive systems. This alert function can be used to implement temperature-based control without the need for constant monitoring by an MCU, thus reducing system power consumption.

TI's commitment to quality ensures that the TMP236A2DBZT is a reliable choice for temperature sensing needs. Its robust design is aimed at providing long-term stability and performance, making it a trusted component for your next project. Whether you're designing a sophisticated climate control system or a simple home appliance, the TMP236A2DBZT from Texas Instruments offers the precision, efficiency, and flexibility you need.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3040 $50.1600
355+ $0.2848 $101.1040
550+ $0.2752 $151.3600
785+ $0.2559 $200.8815
1,020+ $0.2463 $251.2260
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,080 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess