EN
  • EN
  • DE

ADT7484ARMZ-REEL7

Part No ADT7484ARMZ-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SST 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type Simple Serial Transport (SST)
Supply Voltage - Operating 3 V to 3.6 V
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions 40°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1015945-ADT7484ARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7484ARMZ-REEL7 CAD Model

Description

ON Semiconductor ADT7484ARMZ-REEL7: Temperature Sensor IC

The ON Semiconductor ADT7484ARMZ-REEL7 is a high-performance, digital temperature sensor IC designed to provide precise thermal monitoring solutions for a wide range of applications. This advanced sensor is part of ON Semiconductor's portfolio of integrated circuits that cater to the increasing demand for thermal management in electronic systems.

The ADT7484ARMZ-REEL7 offers a variety of features that make it ideal for use in complex systems such as computer servers, telecommunications equipment, and industrial control systems. It is capable of measuring temperature with high accuracy and provides a digital output that can be interfaced with most microcontrollers or digital systems.

Key Features:

  • High Accuracy: The sensor delivers precise temperature readings with an accuracy of ±1°C, ensuring reliable monitoring for critical systems.
  • Digital Interface: It comes with an I²C/SMBus compatible interface, allowing for easy integration into digital systems and facilitating communication with other devices.
  • Wide Temperature Range: This sensor can measure temperatures from -40°C to +125°C, making it suitable for a broad spectrum of operating conditions.
  • Low Voltage Operation: Operating at a supply voltage range of 3.0V to 3.6V, the ADT7484ARMZ-REEL7 is optimized for low-power applications.
  • Multiple Temperature Zones: The device can monitor up to three temperature zones, including its own temperature, providing comprehensive thermal data.
  • Programmable Setpoints: Users can program temperature setpoints for overtemperature shutdown and fan control, enhancing system protection and efficiency.

Package and Availability:

The ADT7484ARMZ-REEL7 is offered in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant. It is available in a tape and reel format, with the 'REEL7' designation indicating a 7-inch reel packaging option, which is convenient for automated manufacturing processes.

With its robust feature set and ON Semiconductor's commitment to quality, the ADT7484ARMZ-REEL7 temperature sensor IC stands out as a reliable choice for engineers and designers looking to enhance the thermal management capabilities of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess