EN
  • EN
  • DE

BZT52C18S-7

Part No BZT52C18S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 18 V 200 mW ±6% Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BZT52C18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C18S7, BZT52C18SDICT, BZT52C18STR-ND, BZT52C18SCT-ND, BZT52C18STR, BZT52C18SCT, BZT52C18S, BZT52C18SDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913918-BZT52C18S-7
Ultra Librarian 3D Model Ultra Librarian BZT52C18S-7 CAD Model

Description

Product Overview: BZT52C18S-7 Zener Diode

The BZT52C18S-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide array of electronic circuits. This surface-mount device is a popular choice for engineers and designers looking for a reliable component to maintain a stable voltage level within their designs.

Key Features

  • Voltage Stability: This Zener diode offers a nominal Zener voltage of 18V, which is ideal for voltage regulation purposes in many electronic applications.
  • Power Dissipation: With a power dissipation of 500mW, the BZT52C18S-7 is capable of handling moderate levels of power without compromising performance.
  • Compact Package: Housed in a small SOD-323 package, this diode is perfect for space-constrained applications where efficiency and component size are critical.
  • Low Leakage Current: It features a low leakage current, reducing power loss and enhancing the overall efficiency of the circuit in which it is used.
  • High Surge Capability: The diode has the ability to handle surge currents, providing additional protection against voltage spikes and enhancing circuit reliability.

Applications

The BZT52C18S-7 Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage reference
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C18S-7 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring long-term stability in your projects. Whether you are working on a prototype or mass-producing a consumer product, you can trust this Zener diode to deliver consistent results.

Conclusion

In summary, the BZT52C18S-7 from Diodes Incorporated is a robust, high-performance Zener diode that offers precise voltage regulation, high power dissipation, and a compact form factor. Its ability to handle surge currents and its low leakage current make it an excellent choice for designers looking to create reliable and efficient electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess