EN
  • EN
  • DE

LTM4632EY#PBF

Part No LTM4632EY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CNVRTR 0.6-2.5V 0.6-2.5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 2.5V 0.6 ~ 2.5V 3A, 3A 3.6V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 2.5V
Voltage - Output 2 0.6 ~ 2.5V
Current - Output (Max) 3A, 3A
Applications ITE (Commercial)
Features OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 25-PowerBBGA Module
Dimension 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4632
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTM4632EY#PBF-ND,505-LTM4632EY#PBF,-2735-LTM4632EY#PBF
Standard Package 260
Win Source Part Number 982241-LTM4632EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4632EY#PBF CAD Model

Description

The LTM4632EY#PBF from Analog Devices Inc. is a high-performance, dual 10A or single 20A, step-down μModule® (micromodule) regulator with a wide input voltage range. Designed for versatility and robustness, this compact module is ideal for high-density system applications where efficiency, thermal performance, and footprint are critical.

Key Features:

  • Output Current: The device can deliver dual 10A outputs or a single 20A output, providing flexibility for various power requirements.
  • Input Voltage Range: It operates from a 4.5V to 15V input supply, making it suitable for a wide array of applications from industrial to telecommunications and more.
  • Voltage Output: The output voltage is adjustable from 0.6V to 5.5V, which can be finely tuned to meet the needs of the specific circuitry it powers.
  • Efficiency: High efficiency is achieved through the use of a switching mode architecture, minimizing power loss and heat generation.
  • Thermal Management: The LTM4632EY#PBF features advanced thermal design, including a heat sink package that enables better thermal dissipation and performance in high-temperature environments.
  • Compact Size: The module's small footprint (15mm x 15mm x 5.01mm) allows for use in space-constrained applications without sacrificing power or efficiency.
  • Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation and longevity.

Applications:

With its robust feature set, the LTM4632EY#PBF is suitable for a variety of applications, including:

  • Datacom and Telecom Systems
  • Networking and Servers
  • Industrial Equipment
  • Medical Equipment
  • Test and Measurement Systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTM4632EY#PBF is manufactured to the highest standards to ensure consistent performance and durability. Customers can trust this product for their critical power regulation needs in demanding environments.

Conclusion:

The LTM4632EY#PBF is a testament to Analog Devices Inc.'s expertise in power management technology. It offers a compact, efficient, and reliable solution for a wide range of applications, backed by the quality and support that engineers around the world have come to expect from Analog Devices.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess