EN
  • EN
  • DE

DS2431Q+

Part No DS2431Q+
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TDFN6
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723260-DS2431Q+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2431Q+ CAD Model

Description

Maxim Integrated DS2431Q+ 1-Wire EEPROM

The Maxim Integrated DS2431Q+ is a highly reliable, 1024-bit, 1-Wire EEPROM chip designed for secure data storage that requires minimal interface. This compact, high-performance memory module is ideal for applications where a simple and cost-effective solution is needed for storing and retrieving small amounts of data with a unique serial number.

With its unique 1-Wire interface, the DS2431Q+ allows for a bidirectional communication on a single data line, which simplifies its integration into various systems, reducing the complexity and cost of the wiring. This feature makes it an excellent choice for applications such as device authentication, calibration data storage, and electronic asset tracking.

The device is equipped with a 64-bit registration number that includes an 8-bit family code, a 48-bit serial number, and an 8-bit CRC checker. This unique ID ensures that each DS2431Q+ chip is distinct and can be precisely identified, providing a layer of security for networked devices.

Furthermore, the DS2431Q+ offers a robust data protection scheme, including write protection for the first 128 bits of the memory to prevent accidental data overwrites. The memory is organized as four pages of 32 bytes each, and the small form factor of its 6-pin TSOC package makes it suitable for space-constrained applications.

The device operates over a wide voltage range of 2.8V to 5.25V and is fully operational in temperatures ranging from -40°C to +85°C, ensuring reliable performance in diverse environments. Additionally, the DS2431Q+ includes an automatic power-fail data protection feature, which prevents data corruption during unexpected power loss.

The Maxim Integrated DS2431Q+ is an ideal component for designers looking to add a small, secure, and easy-to-use memory element to their systems. Its robust design, combined with the simplicity of the 1-Wire protocol, makes it an excellent choice for a wide range of applications in various industries.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess