EN
  • EN
  • DE

APTGL475U120DAG

Part No APTGL475U120DAG
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 610A 2307W SP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Single 1200 V 610 A 2307 W Chassis Mount SP6
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Chassis Mount
Package SP6
Case / Package SP6
Family Name APTGL475
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911658-APTGL475U120DAG
Ultra Librarian 3D Model Ultra Librarian APTGL475U120DAG CAD Model

Description

The APTGL475U120DAG is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) power module designed and manufactured by Microchip Technology. This high-performance module is specifically engineered to cater to the demanding requirements of modern power electronic applications. It is an ideal choice for designers looking for a reliable and efficient solution for high-power switching and control.

The APTGL475U120DAG offers an impressive 1200V collector-to-emitter breakdown voltage, ensuring it can handle high voltage applications with ease. With a continuous collector current rating of 475A at 25°C, this power module can manage substantial current loads without compromising performance, making it suitable for industrial motor drives, power inverters, and renewable energy systems such as solar inverters and wind turbines.

One of the key features of the APTGL475U120DAG is its low on-state voltage drop, which contributes to its high efficiency. This characteristic minimizes power loss during operation, leading to reduced heat generation and increased reliability. Furthermore, the module is equipped with a fast and soft recovery anti-parallel diode that ensures minimal switching losses and reduced electromagnetic interference (EMI), which is crucial for maintaining performance stability in sensitive electronic systems.

The robust design of the APTGL475U120DAG includes an isolated copper baseplate that provides excellent thermal management. This enhances the module's longevity by ensuring that the internal components operate within their specified temperature ranges, even under high power and high switching frequency conditions. Additionally, the module's package is designed to offer low stray inductance, which further improves its switching performance and efficiency.

Microchip Technology has integrated advanced manufacturing techniques and high-quality materials into the APTGL475U120DAG to deliver unmatched performance and reliability. With its superior electrical characteristics and thermal properties, this IGBT power module stands out as a top-tier component for power electronic system designers looking to optimize their applications for efficiency, durability, and cost-effectiveness.

For more detailed specifications and application support, customers can access comprehensive datasheets and technical documentation directly from Microchip Technology's website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess