EN
  • EN
  • DE

2SC4306S-TL-E

Part No 2SC4306S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156445-2SC4306S-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4306S-TL-E CAD Model

Description

The 2SC4306S-TL-E from ON Semiconductor is a high-performance NPN bipolar transistor that offers excellent features for various electronic applications. Designed for high-speed switching, this component is a perfect choice for power management and signal processing in a wide range of products.

Key Features:

  • High Current Capacity: With a collector current (Ic) of up to 1A, this transistor can handle significant current, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage (Vce(sat)), which means it requires less voltage to operate, enhancing power efficiency and reducing heat dissipation.
  • High-Speed Switching: The 2SC4306S-TL-E is optimized for fast switching speeds, which is essential for applications that require quick response times, such as digital circuits and high-frequency signal processing.
  • Miniaturized Package: Encased in a small SOT-23 package, this transistor is ideal for space-constrained applications, allowing for compact circuit design without sacrificing performance.

Applications:

The versatility of the 2SC4306S-TL-E allows it to be used in a multitude of applications including:

  • Power supply circuits
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Product Specifications:

Parameter Value Collector-Base Voltage (Vcbo) 50V Collector-Emitter Voltage (Vceo) 50V Emitter-Base Voltage (Vebo) 5V Collector Current (Ic) 1A Collector-Emitter Saturation Voltage (Vce(sat)) 0.2V (Typ.) Transition Frequency (fT) 250MHz (Typ.)

With its robust construction and ON Semiconductor's commitment to quality, the 2SC4306S-TL-E is a reliable choice for designers and engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess