EN
  • EN
  • DE

2N6073A

Part No 2N6073A
Manufacturer ON Semiconductor
Catalog Triacs
Description THYRISTOR TRIAC 4A 400V TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Triac Type Logic - Sensitive Gate
Voltage - Off State 400 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A @ 60Hz
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 15 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number 2N6073
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 854980-2N6073A
Ultra Librarian 3D Model Ultra Librarian 2N6073A CAD Model

Description

ON Semiconductor 2N6073A Triac

The ON Semiconductor 2N6073A is a high-performance triac designed to manage AC power in a variety of applications. This semiconductor device can switch and control AC currents, making it an essential component for systems where efficient AC power management is crucial. The 2N6073A is widely used in motor control circuits, lighting systems, heating controls, and other power switching applications where reliability and durability are paramount.

Key Features and Benefits

  • Current Rating: The 2N6073A can handle currents up to 4A, making it suitable for controlling small to medium-sized loads.
  • Repetitive Peak Off-State Voltage: With a rating of 400V, this triac can be used in circuits with high peak voltages, providing reliable performance in a range of electrical environments.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, ensuring that it can be easily activated with a small control signal.
  • Gate Trigger Current: The triac has a sensitive gate that requires a minimal trigger current, which helps in reducing power consumption in the control circuit.
  • Package: Encased in a TO-225 package, the 2N6073A offers a compact footprint along with good thermal performance.

Applications

The versatility of the ON Semiconductor 2N6073A allows it to be integrated into a broad range of AC power control applications. Its robust design is particularly well-suited for:

  • Dimming circuits for lighting applications
  • Speed control for electric motors
  • Temperature control for heating elements
  • Domestic and industrial automation systems

ON Semiconductor's commitment to quality ensures that the 2N6073A triac meets the stringent requirements of modern electronic systems. Whether you're designing a new system or upgrading an existing one, the 2N6073A offers the performance and reliability needed to handle your AC power control needs.

Conclusion

The 2N6073A from ON Semiconductor is a versatile and robust triac that offers designers a reliable solution for AC power switching. Its high voltage and current capabilities, combined with a sensitive gate trigger, make it an excellent choice for a wide array of applications that require efficient and precise control over AC power.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4708 $58.8500
300+ $0.3864 $115.9200
465+ $0.3742 $174.0030
640+ $0.3622 $231.8080
825+ $0.3501 $288.8325
1,105+ $0.3139 $346.8595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess