EN
  • EN
  • DE

APT75GT120JU2

Part No APT75GT120JU2
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 100A 416W SOT227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

IGBT Type Trench Field Stop
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 100 A
Power - Max 416 W
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 75A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 5.34 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Case / Package ISOTOP
Supplier Device Package SOT-227
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494953-APT75GT120JU2
Ultra Librarian 3D Model Ultra Librarian APT75GT120JU2 CAD Model

Description

N

You May Also Be Interested in

Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess