EN
  • EN
  • DE

IXGM40N60A

Part No IXGM40N60A
Manufacturer IXYS
Catalog IGBTs - Modules
Description Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Status Obsolete
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Maximum Power 250W
Vce(on) (Maximum) at Vge, Ic 3V at 15V, 40A
Current - Collector Cutoff (Maximum) 200μA
Input Capacitance (Cies) at Vce 4.5nF at 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204
Family Part Number IXG*40N60
Manufacturer Pack Quantity 20
MSL Level Not Applicable
Win Source Part Number 1191202-IXGM40N60A
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGM40N60A CAD Model

Description

The IXGM40N60A is an IGBT transistor manufactured by IXYS.

  • Configuration: Chassis Mount
  • Maximum Collector Current (Ic): 75A
  • Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power Dissipation: 250W
  • Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 40A
  • Input Capacitance (Cies) @ Vce: 4.5nF @ 25V
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Microsemi Corporation
Phase leg Trench + Field Stop IGBT Power Module
Lowest to $183.9880
Infineon Technologies
IGBT MODULE
Need more? Email Us
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess