EN
  • EN
  • DE

NXH25C120L2C2SG

Part No NXH25C120L2C2SG
Manufacturer ON Semiconductor
Catalog IGBTs - Modules
Description IGBT MODULE, CIB 1200 V, 25 A IG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr onsemi
Series -
Package Tube
Product Status Active
IGBT Type -
Configuration Three Phase Inverter with Brake
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 25 A
Power - Max 20 mW
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 25A
Current - Collector Cutoff (Max) 250 µA
Input Capacitance (Cies) @ Vce 6.2 nF @ 20 V
Input Three Phase Bridge Rectifier
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.199", 47.20mm)
Supplier Device Package 26-DIP
Base Product Number NXH25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1373009-NXH25C120L2C2SG
Ultra Librarian 3D Model Ultra Librarian NXH25C120L2C2SG CAD Model

Description

ON Semiconductor NXH25C120L2C2SG Product Overview

The NXH25C120L2C2SG is a high-performance Silicon Carbide (SiC) Power Module designed and manufactured by ON Semiconductor, a leading name in energy-efficient innovations. This power module is engineered to cater to the demanding requirements of high-power systems where efficiency and reliability are paramount.

The SiC technology embedded within the NXH25C120L2C2SG offers superior characteristics compared to traditional silicon-based devices. These include higher thermal conductivity, greater electron mobility, and the ability to operate at higher temperatures. The result is a module that provides improved efficiency, faster switching speeds, and reduced thermal management issues.

With a voltage rating of 1200V and a current rating of 25A, the NXH25C120L2C2SG is well-suited for a variety of applications, including but not limited to electric vehicles (EVs), solar inverters, uninterruptible power supplies (UPS), and high-performance power conversion systems. Its compact, low-inductance package design minimizes energy losses and simplifies system integration.

The module features a half-bridge configuration with low reverse recovery charge (Qrr) and low intrinsic capacitance, which further enhances its efficiency and performance. It also includes built-in body diodes that are optimized for fast recovery and minimal forward voltage, ensuring that the power module can handle the rigorous conditions of power switching with ease.

ON Semiconductor has equipped the NXH25C120L2C2SG with robust and reliable terminal connections, ensuring secure and consistent electrical contacts. The module's high isolation voltage capability ensures safe operation, even under extreme electrical stress. Additionally, the product is RoHS compliant, demonstrating ON Semiconductor's commitment to environmental responsibility and the reduction of hazardous substances in electronic components.

In summary, the NXH25C120L2C2SG from ON Semiconductor is a state-of-the-art power module that stands out for its efficiency, durability, and performance. It is an excellent choice for designers and engineers looking to leverage the advantages of SiC technology in their power management and conversion applications.

You May Also Be Interested in

Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
Low VCE(sat) IGBT, High speed IGBT | IGBT LO VOLT 600V 75AMP TO-204AE
Need more? Email Us
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Powerex Inc.
Dual IGBTMOD 600 Amperes/1200 Volts
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess