EN
  • EN
  • DE

F3L25R12W1T4B27BOMA1

Part No F3L25R12W1T4B27BOMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description MODULE IGBT 1200V EASY1B-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series -
Package Tray
Product Status Active
IGBT Type -
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 45 A
Power - Max 215 W
Vce(on) (Max) @ Vge, Ic 2.25V @ 15V, 25A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 1.45 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-EASY1B
Base Product Number F3L25R12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376613-F3L25R12W1T4B27BOMA1
Ultra Librarian 3D Model Ultra Librarian F3L25R12W1T4B27BOMA1 CAD Model

Description

The Infineon Technologies 1376613-F3L25R12W1T4B27BOMA1 is a high-performance IGBT module designed for use in various applications.

  • Maximum Current Rating: 45 A
  • Voltage Rating: 1200 V
  • Configuration: Half Bridge
  • Input Interface: Standard
  • Package: AG-EASY1B
  • Mounting Type: Chassis Mount
  • Power Rating: 215 W
  • Input Capacitance: 1.45 nF
  • Thermistor: NTC Thermistor
  • Product Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
  • Status: Active
  • Package: Tray

You May Also Be Interested in

Vishay
MOD IGBT 3PHASE INV 600V SIP
Lowest to $103.2605
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess