EN
  • EN
  • DE

EMC 100-562-712 - EMC 25-slot Disk Array Enclosure for 2.5in

Part No EMC 100-562-712 - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Catalog Storage Machines
Description EMC 25-slot Disk Array Enclosure for 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1400901-EMC 100-562-712 - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-562-712 - EMC 25-slot Disk Array Enclosure for 2.5in CAD Model

Description

The EMC 100-562-712 is a disk array enclosure specifically designed by EMC to optimize and extend your storage capabilities. With 25 slots available for 2.5-inch drives, this enclosure allows for a significant expansion of storage space while maintaining a compact form factor. It is an ideal solution for businesses looking to increase their data storage capacity without the need for purchasing additional storage arrays. The enclosure supports a wide range of drive types including SSDs and HDDs, enabling a flexible approach to achieving the desired balance between performance and capacity. This product is engineered to integrate seamlessly with existing EMC storage systems, providing enhanced data protection, reliability, and scalability. Its design focuses on ease of use and maintenance, featuring hot-swappable drives and redundant power supplies to ensure uninterrupted operation. The EMC 100-562-712 is suitable for various applications like databases, virtualized environments, and high-capacity storage tasks, making it a versatile addition to any data center.

You May Also Be Interested in

Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Supermicro
QNAP TS-859U-RP+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series SFF Exp Unit
Need more? Email Us
Lenovo
E1012/E1024 chassis
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess