EN
  • EN
  • DE

SUPERMICRO CSE-826BE2C-R741JBOD - SuperChassis CSE-826 JBOD 2U 12x3.5

Part No SUPERMICRO CSE-826BE2C-R741JBOD - SuperChassis CSE-826 JBOD 2U 12x3.5
Manufacturer Supermicro
Catalog Storage Machines
Description Supermicro 826BE2C-R741JBOD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1435970-SUPERMICRO CSE-826BE2C-R741JBOD - SuperChassis CSE-826 JBOD 2U 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-826BE2C-R741JBOD - SuperChassis CSE-826 JBOD 2U 12x3.5 CAD Model

Description

The SUPERMICRO CSE-826BE2C-R741JBOD SuperChassis is a 2U rack-mountable JBOD chassis that offers a perfect blend of capacity, performance, and reliability for enterprise storage needs. Supporting twelve 3.5-inch hot-swappable drive bays, it provides ample storage space for data-intensive applications. The chassis features a high-efficiency redundant power supply, ensuring a continuous power supply and minimizing the risk of downtime. An advanced cooling mechanism ensures that the drives and internal components operate within safe temperature ranges, preserving the integrity of data and prolonging the lifespan of the system. The CSE-826BE2C-R741JBOD's design is focused on ease of use and maintenance, with features like tool-less drive installation and a user-friendly interface. Its compatibility with a wide range of Supermicro motherboards offers flexibility in deployment, making it a versatile option for data centers, cloud storage, and server farms. Engineered with durability and performance in mind, it is an excellent choice for organizations looking to expand their storage infrastructure.

You May Also Be Interested in

Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS6290 Dual Controller
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess