EN
  • EN
  • DE

SUPERMICRO CSE-847E26-RJBOD1 - Supermicro CSE-847 JBOD 4U 45x3.5

Part No SUPERMICRO CSE-847E26-RJBOD1 - Supermicro CSE-847 JBOD 4U 45x3.5
Manufacturer Supermicro
Catalog Storage Machines
Description Supermicro CSE-847E26-RJBOD1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1435960-SUPERMICRO CSE-847E26-RJBOD1 - Supermicro CSE-847 JBOD 4U 45x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-847E26-RJBOD1 - Supermicro CSE-847 JBOD 4U 45x3.5 CAD Model

Description

The SUPERMICRO CSE-847E26-RJBOD1 is a high-density, 4U rack-mountable JBOD chassis tailored for businesses that demand expansive storage solutions. Offering support for up to 45 hot-swappable 3.5-inch drive bays, it presents an unparalleled capacity for data storage, making it perfect for large-scale data centers and storage-intensive applications. The chassis comes equipped with a highly efficient power supply unit, reinforcing its reliability and operational efficiency. It also features an advanced cooling architecture that keeps the drives and internal components at optimal temperatures, even under heavy workloads, ensuring consistent performance and longevity of the system. Moreover, the CSE-847E26-RJBOD1's design emphasizes ease of maintenance and expandability, with features like tool-less drive installation and a scalable infrastructure that accommodates future storage needs. Its compatibility with Supermicro's range of motherboards further enhances its flexibility, making it a versatile choice for diverse IT environments.

You May Also Be Interested in

NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess