EN
  • EN
  • DE

DELL 6YMGK - Intel Gold 6258R 2.70GHz 28C 38.5M 205W

Part No DELL 6YMGK - Intel Gold 6258R 2.70GHz 28C 38.5M 205W
Manufacturer Dell
Catalog CPU
Description DELL Xeon 6258R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390039-DELL 6YMGK - Intel Gold 6258R 2.70GHz 28C 38.5M 205W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 6YMGK - Intel Gold 6258R 2.70GHz 28C 38.5M 205W CAD Model

Description

The DELL 6YMGK features the Intel Xeon Gold 6258R processor, which is designed to deliver high-end performance and reliability for the most demanding server and data center environments. This processor operates at a base frequency of 2.70GHz, with the capability to reach higher speeds via Intel's Turbo Boost Technology, ensuring that it can handle intensive workloads with ease. It boasts 28 cores and 56 threads, making it exceptionally proficient in multi-threaded applications and virtualization technologies, thereby significantly enhancing overall system throughput and efficiency. With a substantial 38.5MB Intel Smart Cache, the Xeon Gold 6258R reduces latency and improves data access speeds, crucial for applications like real-time analytics and transaction processing. The processor’s thermal design power (TDP) is set at 205W, reflecting its robust performance capabilities. It supports six-channel DDR4 memory at speeds up to 2933MHz, allowing for vast memory bandwidth and capacity, essential for memory-bound applications. Additionally, it comes with Intel's Deep Learning Boost technology, enhancing machine learning and AI inference performance, making it an ideal solution for AI, HPC, and infrastructure-as-a-service (IaaS) deployments. Lastly, it supports Intel's Scalable System Framework, ensuring seamless scalability and compatibility across different hardware and software configurations, making the DELL 6YMGK a versatile and powerful solution for a variety of high-performance computing needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess