EN
  • EN
  • DE

LENOVO 4M17A07276 - ThinkSystem 1U CMA Upgrade Kit for Screw-in Slide Rail

Part No LENOVO 4M17A07276 - ThinkSystem 1U CMA Upgrade Kit for Screw-in Slide Rail
Manufacturer Lenovo
Catalog Rack Options
Description LENOVO 4M17A07276 - ThinkSystem 1U CMA Upgrade Kit for Screw-in Slide Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432275-LENOVO 4M17A07276 - ThinkSystem 1U CMA Upgrade Kit for Screw-in Slide Rail
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4M17A07276 - ThinkSystem 1U CMA Upgrade Kit for Screw-in Slide Rail CAD Model

Description

The LENOVO 4M17A07276 - ThinkSystem 1U CMA (Cable Management Arm) Upgrade Kit is specifically designed to enhance cable organization for Lenovo ThinkSystem servers fitted with screw-in slide rails. This kit provides an efficient solution for managing and securing cables at the back of your rack, ensuring that they do not obstruct airflow or server maintenance. The CMA facilitates a tidy rack environment, reducing the risk of unplanned disconnects or damage to cables during server sliding or adjustments. It is fully adjustable and can accommodate various rack depths and configurations, offering a versatile solution for different data center needs. The upgrade kit is crafted from high-quality materials, ensuring durability and reliability. By enhancing cable management, the LENOVO 4M17A07276 not only protects critical connections but also supports optimal server performance by maintaining organized and accessible cabling. Installation is straightforward, making it a practical upgrade for ensuring a clean, professional, and efficient server setup.

You May Also Be Interested in

IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
Rail kit
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess