EN
  • EN
  • DE

AD9665ACPZ-REEL

Part No AD9665ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 4-Channel, LVDS, Dual-Output, Laser Diode Driver with Oscillator | IC LASER DRVR 4CHAN 5.5V 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Laser Diode Driver (CD/DVD)
Number of Channels 4
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Style SMD
Family Part Number AD9665
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1139179-AD9665ACPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9665ACPZ-REEL CAD Model

Description

The AD9665ACPZ-REEL from Analog Devices Inc. is a cutting-edge analog-to-digital converter (ADC) that provides a blend of high performance, low power consumption, and versatility, making it an ideal choice for a wide range of signal processing applications. This ADC is part of Analog Devices' high-speed ADC portfolio and is designed to meet the rigorous demands of applications such as medical imaging, communications, and industrial instrumentation.

Key Features:

  • Precision Performance: The AD9665ACPZ-REEL features a high sample rate that ensures precise and accurate signal conversion, capturing the nuances of the input signal with high fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, making it suitable for portable and battery-operated devices where power conservation is critical.
  • Flexible Interface: Equipped with a flexible digital interface, this ADC can easily connect with a variety of digital signal processors (DSPs) and microcontrollers, facilitating seamless integration into existing systems.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that allows for efficient use of board space without sacrificing performance.

Applications:

The AD9665ACPZ-REEL is versatile enough to be used in a variety of high-speed data acquisition systems, including:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Industrial Control Systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9665ACPZ-REEL is no exception. This ADC is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Ordering Information:

The AD9665ACPZ-REEL is available in tape and reel packaging, which is ideal for automated assembly processes. For detailed ordering and product information, it is recommended to consult the official datasheet and Analog Devices Inc.'s support resources.

You May Also Be Interested in

Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6024 $60.2168
17+ $7.0582 $119.9894
26+ $6.8376 $177.7776
35+ $6.6170 $231.5950
46+ $6.3964 $294.2344
61+ $5.7346 $349.8106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess