EN
  • EN
  • DE
  • IT

M02067G-12

Part No M02067G-12
Manufacturer M/A-Com Technology Solutions
Catalog PMIC - Laser Drivers
Description IC AMP OPTICAL POST MMIC PECL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Laser Diode Driver
Data Rate 2.1Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 52 mA
Current - Modulation 100mA
Current - Bias 120 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting Type Surface Mount
Base Product Number M02067
Standard Package 490 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 627216-M02067G-12
Ultra Librarian 3D Model Ultra Librarian M02067G-12 CAD Model

Description

The Laser Diode Driver with Win Source Part Number 627216-M02067G-12 is a surface mount device designed for power management in laser applications.

  • Data Rates: Up to 2.1Gbps
  • Supply Current: 52 mA
  • Channels: Single
  • Modulation Current: 100mA
  • Package: Tray, 490 pcs
  • Package Type: 24-VFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: M/A-Com Technology Solutions
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
2.5G BM LASER PON TXRX
Lowest to $9.1458
Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess