EN
  • EN
  • DE

PHY1075-01QH-RR

Part No PHY1075-01QH-RR
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number PHY1075
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 791772-PHY1075-01QH-RR
Ultra Librarian 3D Model Ultra Librarian PHY1075-01QH-RR CAD Model

Description

The Maxim Integrated PHY1075-01QH-RR is a high-performance, low-power physical layer transceiver designed for precision industrial and automotive applications. This robust component is engineered to operate reliably in demanding environments, making it an ideal solution for a wide range of applications that require dependable data communication.

Key Features

  • High-Speed Data Transmission: The PHY1075-01QH-RR supports fast data rates, ensuring efficient communication between devices in a system.
  • Low Power Consumption: With energy efficiency in mind, this transceiver minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Industrial Temperature Range: It is built to withstand extreme temperatures, operating reliably in environments ranging from -40°C to +125°C.
  • Robust Design: The device is designed to resist electromagnetic interference (EMI) and has enhanced electrostatic discharge (ESD) protection, maintaining signal integrity in harsh electrical environments.

Applications

The PHY1075-01QH-RR transceiver is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Automotive networks and diagnostics
  • Building automation and smart infrastructure
  • High-speed data acquisition and signal processing

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the PHY1075-01QH-RR is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance for critical applications. With Maxim's reputation for excellence, users can trust this transceiver to deliver consistent performance over its operational lifespan.

Environmental Compliance

The PHY1075-01QH-RR adheres to environmental regulations, including RoHS compliance, which means it is manufactured with a focus on sustainability and minimizing the use of hazardous substances.

For engineers and designers looking for a reliable and efficient communication solution, the Maxim Integrated PHY1075-01QH-RR physical layer transceiver stands out as a top choice. Its combination of speed, durability, and power efficiency makes it a valuable component in any high-performance data communication system.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess