EN
  • EN
  • DE
  • IT

PHY1075-01QH-BR

Part No PHY1075-01QH-BR
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LIMITING AMP LASER 4.25GBPS Q  /  Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number PHY1075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 60
Win Source Part Number 1188158-PHY1075-01QH-BR
Ultra Librarian 3D Model Ultra Librarian PHY1075-01QH-BR CAD Model

Description

The Maxim Integrated PHY1075-01QH-BR is a high-performance, low-power physical layer transceiver designed for industrial and automotive applications. This robust component is engineered to operate reliably in harsh environments, offering exceptional immunity to electrical noise and interference. The PHY1075-01QH-BR is part of Maxim's commitment to providing industry-leading solutions for data communication and signal integrity.

Key Features

  • High-Speed Data Transfer: The PHY1075-01QH-BR supports fast data rates, making it suitable for applications requiring quick and efficient data communication.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver minimizes power usage, which is critical for battery-powered and energy-sensitive systems.
  • Rugged Design: Built to withstand the rigors of industrial and automotive environments, it is resistant to temperature extremes, mechanical shock, and vibration.
  • EMI/EMC Compliance: The device meets stringent electromagnetic compatibility standards, ensuring minimal electromagnetic interference in sensitive applications.
  • Easy Integration: With a compact form factor and industry-standard pinout, the PHY1075-01QH-BR can be easily integrated into existing designs without significant redesign.

Applications

The PHY1075-01QH-BR is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive networks
  • Factory automation
  • Process control units
  • Embedded systems

Technical Specifications

Maxim Integrated's PHY1075-01QH-BR comes with a range of technical specifications that make it a reliable choice for demanding applications. It operates over a wide temperature range and is available in a robust package that ensures long-term reliability.

Conclusion

With its combination of speed, power efficiency, and rugged design, the Maxim Integrated PHY1075-01QH-BR is an ideal choice for developers looking to implement a reliable physical layer solution in their industrial or automotive products. Its adherence to industry standards and ease of integration make it a go-to component for systems that require dependable communication under challenging conditions.

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $13.3371
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess