EN
  • EN
  • DE

MAX3287CUE

Part No MAX3287CUE
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description LAN LASER DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 5.5V
Current - Supply 52 mA
Current - Modulation 30mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Mounting Type Surface Mount
Base Product Number MAX328
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210838-MAX3287CUE
Ultra Librarian 3D Model Ultra Librarian MAX3287CUE CAD Model

Description

Maxim Integrated MAX3287CUE Product Overview

The MAX3287CUE from Maxim Integrated is a high-performance, low-power, 3.3V, single-supply, 8-channel multiplexer (mux). This precision analog multiplexer is designed for use in a variety of applications, from industrial data acquisition systems to medical instrumentation, where a premium is placed on space-saving and power efficiency.

One of the defining features of the MAX3287CUE is its fault-protected inputs, which can handle up to ±40V without damage, thus offering robustness for applications in harsh environments. This makes the MAX3287CUE an excellent choice for systems where signal integrity and protection are paramount.

The device operates with a single +3.3V supply, minimizing power consumption and making it suitable for battery-powered and portable applications. With its low on-resistance (100Ω max), low leakage currents (2.5nA max at +25°C), and high off-isolation (85dB at 1MHz), the MAX3287CUE delivers high performance while maintaining signal fidelity.

The MAX3287CUE also features an industry-standard serial interface, allowing for easy integration into existing systems. The 16-pin TSSOP package is optimized for reduced space, making it ideal for compact PCB designs.

For design flexibility, the MAX3287CUE offers a break-before-make switching action, which prevents momentary shorting when switching channels. This is critical in preventing signal degradation and ensuring reliable operation in multiplexed applications.

With its extended temperature range of -40°C to +85°C, the MAX3287CUE is well-suited for use in environments with varying temperature conditions, ensuring consistent performance regardless of external factors.

In summary, Maxim Integrated's MAX3287CUE is a versatile and reliable 8-channel multiplexer that offers a combination of protection, low power consumption, and high precision, making it an excellent choice for engineers looking to optimize their designs for both performance and size.

You May Also Be Interested in

Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8075 $81.8075
2+ $67.1240 $134.2480
3+ $65.0265 $195.0795
4+ $62.9290 $251.7160
5+ $60.8315 $304.1575
7+ $54.5391 $381.7737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess