EN
  • EN
  • DE

ADN2830ACP32

Part No ADN2830ACP32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Laser Diode Controller (Fiber Optic)
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 25 mA
Current - Bias 200 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Type Surface Mount
Base Product Number ADN2830
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558376-ADN2830ACP32
Ultra Librarian 3D Model Ultra Librarian ADN2830ACP32 CAD Model

Description

Analog Devices Inc. ADN2830ACP32 Laser Diode Driver

The ADN2830ACP32 from Analog Devices Inc. is a high-performance laser diode driver designed to deliver precise and stable current to a laser diode in fiber optic applications. This integrated circuit is optimized for use in a wide range of optical communication systems, including high-speed data transmission and advanced telecommunication networks.

Featuring a compact 32-lead chip scale package (CSP), the ADN2830ACP32 provides a space-efficient solution that is ideal for designs where board space is at a premium. Its small form factor does not compromise on functionality, offering designers a rich set of features to enhance performance and reliability of their systems.

Key Features:

  • Wide Operating Range: The device is capable of delivering modulation currents from 10 mA to 90 mA and bias currents from 1 mA to 100 mA, making it suitable for a variety of laser diodes and applications.
  • High-Speed Operation: The ADN2830ACP32 supports high data rates, ensuring compatibility with modern high-speed communication protocols.
  • Thermal Protection: An integrated thermal shutdown feature protects the laser diode from damage due to overheating, enhancing the longevity and reliability of the device.
  • Low Power Dissipation: Its efficient design minimizes power loss, which is crucial for maintaining the performance of the laser diode and the overall system.
  • Single Power Supply: The driver operates from a single 3.3V power supply, simplifying power management in complex systems.

Applications:

  • Fiber Optic Transmitters
  • Optical Networking Equipment
  • High-Speed Data Communication Systems
  • Telecommunication Infrastructure

The ADN2830ACP32 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for the optical communications industry. With its robust feature set and compact design, this laser diode driver is an excellent choice for engineers looking to enhance the performance and reliability of their fiber optic systems.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess