EN
  • EN
  • DE

PHY1078-01QT-RR

Part No PHY1078-01QT-RR
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 2.5G BM LASER GEPON TXRX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Laser Diode Driver, Burst Mode
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 110 mA
Current - Modulation 80mA
Current - Bias 90 mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Mounting Type Surface Mount
Base Product Number PHY1078
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 274190-PHY1078-01QT-RR
Ultra Librarian 3D Model Ultra Librarian PHY1078-01QT-RR CAD Model

Description

The PHY1078-01QT-RR, from Maxim Integrated, is a state-of-the-art physical layer transceiver designed to meet the rigorous demands of high-speed data communication. This robust and efficient PHY chip is an essential component for developers looking to integrate network connectivity into their applications, providing reliable performance for both industrial and commercial systems.

Key Features

  • High-Speed Data Transfer: The PHY1078-01QT-RR boasts an impressive data transfer rate, supporting fast and efficient communication between devices.
  • Low Power Consumption: Maxim Integrated has engineered the PHY1078-01QT-RR with power-efficiency in mind, ensuring minimal energy usage while maintaining peak performance.
  • Robust Durability: Built to withstand harsh environments, this PHY transceiver is ideal for industrial applications where reliability is crucial.
  • Compact Form Factor: The compact design of the PHY1078-01QT-RR allows for seamless integration into a wide range of hardware configurations without occupying excessive space.
  • Advanced Technology: Incorporating the latest in PHY technology, this product offers enhanced features such as error detection and correction, ensuring data integrity during transmission.

Applications

The PHY1078-01QT-RR is versatile and can be utilized in various applications, including:

  • Networking Equipment (Routers, Switches, Hubs)
  • Industrial Control Systems
  • High-Speed Data Storage
  • Telecommunications Infrastructure
  • Embedded Systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The PHY1078-01QT-RR is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest standards for performance and durability.

Ordering Information

The PHY1078-01QT-RR is available for order with various packaging options to suit your specific needs. For detailed ordering and pricing information, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9081 $59.5405
12+ $9.7713 $117.2556
19+ $9.4664 $179.8616
26+ $9.1603 $238.1678
33+ $8.8554 $292.2282
44+ $7.9395 $349.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess