EN
  • EN
  • DE
  • IT

NT28L90-QFN-TR

Part No NT28L90-QFN-TR
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 2.5GBPS 3.3V 28QFN  /  Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Semtech Corporation
Package Tape & Reel (TR)
Type Laser Diode Driver
Data Rate 2.5Gbps
Voltage - Supply 3.3V
Current - Modulation 90mA
Current - Bias 100 mA
Supplier Device Package 28-QFN
Mounting SMD (SMT)
Base Product Number NT28L90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1082829-NT28L90-QFN-TR
Ultra Librarian 3D Model Ultra Librarian NT28L90-QFN-TR CAD Model

Description

The NT28L90-QFN-TR is a low power, high-performance RF transceiver from Semtech Corporation. It is designed for use in a variety of wireless communication applications, operating in the 860-930 MHz frequency range. This transceiver is well-suited for applications requiring long range and low power consumption.

Applications:

  • Wireless Meter Reading (AMR): Used in smart meters for remote data collection of utility usage.
  • Home Automation: Implemented in devices for controlling lights, thermostats, and other appliances wirelessly.
  • Security Systems: Integrated into wireless sensors and alarms for intrusion detection and monitoring.
  • Industrial Monitoring and Control: Employed in remote monitoring and control systems for industrial equipment and processes.
  • Internet of Things (IoT) devices: Used in a wide range of IoT applications where low power and long range communication are essential.

Features:

  • Frequency Range: Operates in the 860-930 MHz frequency band, supporting various regional regulations.
  • Low Power Consumption: Designed for extended battery life in wireless applications.
  • High Sensitivity: Excellent receiver sensitivity for reliable communication over long distances.
  • Programmable Data Rate: Offers flexible data rate options to optimize performance for different application requirements.
  • QFN Package: Compact QFN (Quad Flat No-leads) package for space-constrained applications.
  • Integrated Modem: Includes a built-in modem for modulation and demodulation of RF signals.

Benefits:

  • Long Range Communication: Enables reliable wireless communication over extended distances.
  • Extended Battery Life: Low power consumption allows for longer operating time without battery replacement.
  • Improved System Performance: High sensitivity and programmable data rate enhance overall system performance.
  • Reduced System Cost: Integrated modem and compact package minimize the need for external components, reducing system cost.
  • Flexible Design: Programmable parameters offer flexibility to adapt to different application requirements.

Additional Details:

The NT28L90-QFN-TR typically supports various modulation schemes, including FSK, GFSK, and OOK. It has a configurable output power, allowing optimization of communication range and power consumption. The device also includes built-in error correction and data encryption features for enhanced security. The transceiver communicates with a microcontroller using a standard SPI interface. The QFN package provides excellent thermal performance and is suitable for automated assembly processes. The device requires an external antenna for transmitting and receiving RF signals.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 622MBPS 3.3V 24BCC
Need more? Email Us
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857
Semtech Corporation
IC LASER DRVR 11.3GBPS 32QFN
Lowest to $70.2367
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $25.0254
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.4677
M/A-Com Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC / Laser Driver IC 2.1Gbps 1 Channel 2.97V ~ 3.63V 24-BCC (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess