EN
  • EN
  • DE

HF115F-A/230-1ZS3GF(257)

Part No HF115F-A/230-1ZS3GF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223709-HF115F-A/230-1ZS3GF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-A/230-1ZS3GF(257) CAD Model

Description

The HF115F-A/230-1ZS3GF(257) is a miniature power relay manufactured by HongFa. This relay is designed for various applications requiring reliable switching performance and a compact form factor. It is a single-pole, single-throw (SPST) normally open (NO) relay, making it suitable for controlling AC loads.

Applications

  • Home appliances: Used in refrigerators, washing machines, microwave ovens, and air conditioners for switching power to various components.
  • Industrial control systems: Employed in control panels, programmable logic controllers (PLCs), and other industrial automation equipment for signal switching and load control.
  • Power supplies: Used in switching power supplies (SMPS) and uninterruptible power supplies (UPS) for power switching and protection circuits.
  • HVAC systems: Found in heating, ventilation, and air conditioning systems for controlling motors, compressors, and other devices.
  • Lighting control: Used in lighting systems for switching lights on and off.

Features

  • Miniature size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High switching capacity: Capable of handling significant current and voltage loads.
  • SPST-NO contact configuration: Provides a simple and reliable switching function.
  • AC coil voltage: Operates on a 230VAC coil voltage.
  • High insulation resistance: Ensures electrical isolation between the coil and contacts.
  • Long life expectancy: Designed for reliable performance over a long operational lifespan.
  • Environmental friendly product (RoHS compliant)

Benefits

  • Reliable switching: Provides consistent and dependable switching performance for various applications.
  • Space-saving design: Miniature size allows for efficient use of PCB space.
  • Easy integration: Designed for easy installation and connection in electronic circuits.
  • Cost-effective: Offers a good balance of performance and price.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The coil voltage for this specific relay is 230VAC. The '1ZS3GF(257)' portion of the part number likely refers to specific internal configurations or manufacturing codes. Refer to the HongFa datasheet for the HF115F series for detailed specifications, including contact ratings, coil resistance, operating temperature range, and safety certifications.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Fastrax
Lowest to $32.6415
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess