EN
  • EN
  • DE

EM4094SO20B+

Part No EM4094SO20B+
Manufacturer EM Microelectronic
Catalog RFID, RF Access, Monitoring ICs
Description 13.56MHZ, COMPLIANT ISO 15693 AN  /  RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr EM Microelectronic
Package Tape & Reel (TR)
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 110°C (TJ)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
MSL Level 1 (Unlimited)
Other Names IC-6157E,2651-EM4094SO20B+TR
Standard Package 1,000
Win Source Part Number 1124546-EM4094SO20B+
Ultra Librarian 3D Model Ultra Librarian EM4094SO20B+ CAD Model

Description

The EM4094SO20B+ from EM Microelectronic is an RFID reader for RF/IF and RFID applications.

  • Package: Tape and reel
  • Units per package: 1,000
  • Mounting: Surface mount
  • Frequency: 13.56MHz
  • Interface: Serial
  • Standards: ISO 14443 and ISO 15693
  • Voltage Supply: 4.5V ~ 5.5V
  • Package: 20-SOIC (0.295 inches, 7.50mm width)
  • ECCN: EAR99

You May Also Be Interested in

NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Lowest to $27.8572
Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess