EN
  • EN
  • DE

LA1145M

Part No LA1145M
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM CAR RADIO 20MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Quadrature Detector
RF Type FM
Case / Package 20-MFP
Win Source Part Number 205936-LA1145M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1145M CAD Model

Description

Introducing ON Semiconductor's LA1145M: The Optimal Solution for AM Radio Systems

ON Semiconductor's LA1145M stands out as a top-tier integrated circuit designed specifically for the needs of AM radio systems. This product is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and reliability of electronic devices. The LA1145M is an AM tuner system IC that incorporates advanced features for both car radios and home audio systems, offering a seamless and enjoyable listening experience.

Key Features of the LA1145M

  • High Sensitivity: The LA1145M boasts exceptional sensitivity, ensuring clear reception of AM signals even in areas with weak signal strength.
  • Low Noise: Designed with noise reduction in mind, this IC minimizes the background noise, allowing for a crisp and clear audio output.
  • Automatic Gain Control (AGC): With AGC, the LA1145M automatically adjusts the gain to maintain a consistent output level despite varying signal strengths.
  • Linear Variable Capacitance Diode Tuning: This feature enables precise tuning, which is essential for selecting the desired AM station without interference from adjacent channels.

Applications

The LA1145M is a versatile component suitable for a wide range of applications within the AM radio domain. It is particularly well-suited for:

  • Automotive entertainment systems
  • Portable radio units
  • Home stereo receivers
  • High-fidelity audio systems

Quality and Reliability

ON Semiconductor is renowned for its dedication to quality and the LA1145M is no exception. Manufactured with precision and subject to rigorous testing, this IC meets the highest standards of reliability. Customers can trust ON Semiconductor's LA1145M to deliver consistent performance over time, making it a smart choice for manufacturers and hobbyists alike.

Conclusion

With its robust feature set and reliable performance, the LA1145M from ON Semiconductor is the perfect building block for any AM radio system. Whether for automotive, portable, or home audio applications, this IC provides a superior listening experience by ensuring clear signal reception and user-friendly operation. Embrace the LA1145M for your next project and experience the difference in quality and performance that ON Semiconductor consistently delivers.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess