EN
  • EN
  • DE

MC33696FJAE

Part No MC33696FJAE
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description PLL Tuned UHF Transceiver for Data Transfer Applications | IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz
Data Rate (Maximum) 22.6kbps
Power - Output 7.25dBm
Sensitivity -106.5dBm
Serial Interfaces SPI
Supply Voltage (V) 2.1V ~ 3.6V
Receiving Current 10.3mA ~ 24mA
Transmitting Current 6.1mA ~ 13.5mA
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 1,440
MSL Level 3 (168 Hours)
Win Source Part Number 1218463-MC33696FJAE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33696FJAE CAD Model

Description

NXP MC33696FJAE Transceiver Overview

The NXP MC33696FJAE is a sophisticated low power transceiver designed for industrial and consumer applications that require reliable wireless communication. This transceiver operates in the sub-1 GHz frequency band, making it ideal for a wide range of applications, including home automation, sensor networks, and remote control systems.

Key Features

  • Frequency Range: The MC33696FJAE operates in the 27-1050 MHz frequency range, offering flexibility for various regional standards and regulations.
  • Modulation: It supports multiple modulation schemes including FSK, GFSK, MSK, and OOK, allowing for robust and efficient data transmission.
  • Output Power: With an adjustable output power of up to +13 dBm, the device can cater to different range requirements while maintaining power efficiency.
  • Sensitivity: The transceiver boasts a high sensitivity level, ensuring reliable communication even in challenging environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, helping to extend the life of your product.
  • Integrated Features: It comes with an integrated voltage regulator, frequency synthesizer, and power amplifier, reducing the need for external components.

Applications

The MC33696FJAE is versatile and can be used in a variety of applications, including:

  • Home and building automation systems
  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Remote keyless entry
  • Wireless sensor networks
  • Telemetry and remote control applications

Technical Specifications

Below are some of the technical specifications for the MC33696FJAE:

  • Supply Voltage: 2.1 V to 3.6 V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 32-Pin QFN
  • Data Rate: Up to 500 kbps

The NXP MC33696FJAE transceiver is a reliable and flexible solution for your wireless communication needs, offering a blend of performance, power efficiency, and integration that can help streamline your product design and enhance overall functionality.

You May Also Be Interested in

Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3476 $60.2568
43+ $2.7467 $118.1081
66+ $2.6609 $175.6194
90+ $2.5751 $231.7590
116+ $2.4893 $288.7588
156+ $2.2317 $348.1452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess