EN
  • EN
  • DE

IQS223-00000000-QNR

Part No IQS223-00000000-QNR
Manufacturer Azoteq (Pty) Ltd
Catalog Interface - Sensor and Detector Interfaces
Description 3 CH, GPIO-SWIPE AND TAP ONLY /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Azoteq (Pty) Ltd
Series IQ Switch®, ProxSense®
Package Tape & Reel
Product Status Obsolete
Type Proximity Detector
Output Type Analog, Digital
Current - Supply 10 mA
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number IQS223
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1790-IQS223-00000000-QNRDKR,IQS22300000000QNR,1790-IQS223-00000000-QNRCT,1790-IQS223-00000000-QNRTR
Standard Package 3,000
Win Source Part Number 1121626-IQS223-00000000-QNR
Ultra Librarian 3D Model Ultra Librarian IQS223-00000000-QNR CAD Model

Description

The IQS223-00000000-QNR Proximity Detector is an integrated circuit from Azoteq (Pty) Ltd.

  • Manufacturer: Azoteq (Pty) Ltd
  • Series: IQ Switch® and ProxSense®
  • Application: Sensor and Detector Interface
  • Package: 16-WFQFN Exposed Pad
  • Current Supply: 10mA
  • Output Types: Analog and Digital
  • Mounting: Surface Mount
  • Operating Temperature: -20°C to 85°C
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess