EN
  • EN
  • DE

SSC7102-GQ-AA0-TR

Part No SSC7102-GQ-AA0-TR
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR FUSION HUB 84TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Hub
Mounting SMD (SMT)
Package / Case 84-TFBGA
Supplier Device Package 84-TFBGA (6x6)
Base Product Number SSC7102
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261019-SSC7102-GQ-AA0-TR
Ultra Librarian 3D Model Ultra Librarian SSC7102-GQ-AA0-TR CAD Model

Description

Product Overview: SSC7102-GQ-AA0-TR from Microchip Technology

The SSC7102-GQ-AA0-TR is a state-of-the-art gesture controller from Microchip Technology, designed to provide an innovative interface for human-computer interaction. This advanced product is part of Microchip's GestIC® technology series, which is revolutionizing the way users interact with devices by enabling touchless gesture control.

Key Features

  • 3D Gesture Recognition: The SSC7102-GQ-AA0-TR is capable of detecting and interpreting various hand gestures in three dimensions, offering a new level of interactivity for consumer electronics.
  • Electrical Near Field Sensing: Utilizing electrical near-field sensing technology, the device can sense hand movements and position with high accuracy without the need for direct contact.
  • Low Power Consumption: Designed for battery-powered applications, this controller operates with minimal power consumption, making it ideal for portable and wearable devices.
  • Advanced Signal Processing: The onboard signal processing unit can filter, process, and analyze the sensor data, delivering precise gesture detection while minimizing the load on the host processor.
  • Easy Integration: The SSC7102-GQ-AA0-TR comes in a compact QFN package, making it easy to integrate into various designs without requiring significant board space.
  • Customizable Gestures: Developers can program the controller to recognize specific gestures, tailoring the user experience to their product's needs.

Applications

The versatility of the SSC7102-GQ-AA0-TR makes it suitable for a wide range of applications, including but not limited to:

  • Consumer electronics such as smart TVs, set-top boxes, and gaming consoles
  • Home automation systems for intuitive control of lighting, HVAC, and security
  • Automotive infotainment systems for safer, touchless control
  • Interactive displays and digital signage
  • Wearable devices requiring non-invasive input methods

Conclusion

The SSC7102-GQ-AA0-TR by Microchip Technology is a sophisticated solution that brings the future of user interface to the present. Its combination of 3D gesture recognition, low power consumption, and ease of integration offers a compelling tool for designers looking to enhance user interaction with their electronic products.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess