EN
  • EN
  • DE

MC10H016FNR2

Part No MC10H016FNR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 4-Bit Binary Counter | IC COUNTER 4BIT BINARY 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 200MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H016
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217205-MC10H016FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H016FNR2 CAD Model

Description

Product Overview: MC10H016FNR2 by ON Semiconductor

The MC10H016FNR2 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This particular product is a part of the MC10 series, which is renowned for its high-speed logic family devices. The MC10H016FNR2 is a binary counter device that offers advanced features for various applications, particularly in the areas of telecommunications, computing, and industrial electronics.

Key Features

  • High-Speed Operation: The MC10H016FNR2 operates at exceptional speeds, making it well-suited for high-frequency applications where rapid data processing is crucial.
  • Advanced ECL Technology: Utilizing Emitter Coupled Logic (ECL), this device ensures minimal propagation delay and high noise immunity, characteristics essential for precision electronic circuits.
  • Differential Outputs: The inclusion of differential outputs provides improved signal integrity and reduces the likelihood of errors, which is particularly beneficial in noisy environments.
  • Flexible Power Supply: The MC10H016FNR2 is designed to work with a dual power supply, which allows for a wider range of operation and flexibility in system design.
  • Industry-Standard Package: Encased in a PLCC (Plastic Leaded Chip Carrier) package, the product ensures robustness and ease of handling, soldering, and integration into various circuit designs.

Applications

The versatility of the MC10H016FNR2 makes it an ideal choice for a multitude of applications. It is particularly useful in:

  • Digital high-speed systems
  • Frequency division and counting applications
  • Telecommunication infrastructure
  • Complex data processing units
  • Precision timing circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous standards of the electronics industry. The MC10H016FNR2 is no exception, with ON Semiconductor's assurance of reliability and performance consistency across different conditions and applications. Customers can trust in the durability and long-term performance of this high-speed binary counter.

Conclusion

In summary, the MC10H016FNR2 from ON Semiconductor is a sophisticated, high-speed binary counter that is engineered to meet the demands of modern electronic systems. With its robust feature set and versatile application potential, it stands out as a valuable component for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess