EN
  • EN
  • DE

CISCO UCS-CPU-E52630LE - 1.80 GHz E5-2630L v4/55W 8C/25MB Cache/DDR4 2133MHz

Part No CISCO UCS-CPU-E52630LE - 1.80 GHz E5-2630L v4/55W 8C/25MB Cache/DDR4 2133MHz
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon E5-2630L v4 (25M Cache, 1.80 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385737-CISCO UCS-CPU-E52630LE - 1.80 GHz E5-2630L v4/55W 8C/25MB Cache/DDR4 2133MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52630LE - 1.80 GHz E5-2630L v4/55W 8C/25MB Cache/DDR4 2133MHz CAD Model

Description

The CISCO UCS-CPU-E52630LE is a high-efficiency processor designed for server environments that require a balance between performance, power efficiency, and overall operational cost. With a clock speed of 1.80 GHz, the Intel Xeon E5-2630L v4 processor is part of the Broadwell-EP family, offering 8 cores and 16 threads, making it suitable for mid-range to high-end server applications. The processor has a 25MB SmartCache that improves data retrieval speeds by reducing the number of memory access cycles, thereby enhancing overall performance. The 55W TDP (Thermal Design Power) signifies a lower power consumption, aligning with environments keen on energy efficiency and reducing heat output. Supporting DDR4 memory at 2133MHz, it allows for faster data processing and increased memory bandwidth, beneficial for compute-intensive applications and virtualized environments. This CPU is engineered to integrate seamlessly into CISCO's Unified Computing System (UCS), a converged data center platform that unites computing, networking, storage access, and virtualization into a cohesive system designed to reduce total cost of ownership and increase scalability. A versatile and reliable processor, the E52630LE is suited for a wide range of applications, from virtualization and cloud computing to enterprise workloads demanding a balance of performance and energy efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess