EN
  • EN
  • DE

FUJITSU CD8069504195501-FU - Intel Platinum 8276 2.20GHz 28C 38.5MB 165W

Part No FUJITSU CD8069504195501-FU - Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401896-FUJITSU CD8069504195501-FU - Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504195501-FU - Intel Platinum 8276 2.20GHz 28C 38.5MB 165W CAD Model

Description

The FUJITSU CD8069504195501-FU features the Intel Xeon Platinum 8276 processor, which is part of Intel's second-generation Scalable Processor family, optimized for superior performance, scalability, and balance across computing, network, and storage workloads. Operating at 2.20GHz with 28 cores and 56 threads, this processor is designed to address the demanding needs of mission-critical and hybrid cloud workloads, as well as infrastructure-as-a-service (IaaS) and high-performance computing (HPC) applications. With a 38.5MB L3 cache, the Intel Xeon Platinum 8276 enhances processing speed by storing frequently accessed data close to the processor, allowing for quicker data retrieval and improved overall system performance. This CPU has a TDP of 165W, offering a good balance between power and performance, making it an efficient choice for data centers looking to maximize their performance per watt. The processor supports advanced features such as Intel Deep Learning Boost (Intel DL Boost) for AI acceleration, Intel Speed Select Technology for flexible performance configuration, and Intel Resource Director Technology for better resource utilization. This makes the FUJITSU CD8069504195501-FU well-suited for environments that require not only raw computational power but also the ability to manage, secure, and allocate resources effectively. Designed for dual-socket server systems, the Intel Xeon Platinum 8276 is built on the Intel Mesh Architecture, which optimizes data transfer speeds between cores, memory, and I/O controllers, reducing latency and improving efficiency. This processor supports DDR4 memory up to 2933 MT/s, providing fast and reliable access to data. Overall, the FUJITSU CD8069504195501-FU with the Intel Xeon Platinum 8276 processor is an excellent choice for enterprises seeking a high-performance, scalable solution for their compute-intensive and data-centric workloads, offering unparalleled performance, security, and efficiency in a wide range of enterprise environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess