EN
  • EN
  • DE

HP JG297A - HPE 5920AF 24XG Bk(pwr) Frt(prt) Fn Tray

Part No HP JG297A - HPE 5920AF 24XG Bk(pwr) Frt(prt) Fn Tray
Manufacturer HP
Catalog Fan
Description Hewlett Packard Enterprise 5920AF-24XG Back (power-side) to Front (port-side) Airflow Fan Tray. Type: Fan, Fan diameter: 4 cm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1407981-HP JG297A - HPE 5920AF 24XG Bk(pwr) Frt(prt) Fn Tray
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG297A - HPE 5920AF 24XG Bk(pwr) Frt(prt) Fn Tray CAD Model

Description

The HP JG297A formulates an integral part of the HP FlexFabric switch series, aimed at providing high-density, high-speed networking solutions tailored for the data center and enterprises with demanding data throughput needs. This specific model is engineered with 24 fixed 10 Gigabit Ethernet ports, offering superior bandwidth capacity for server and storage connectivity, thereby facilitating smooth and efficient data center operations. The unique design with back-to-front airflow (Bk(pwr) Frt(prt)) ensures optimal cooling for enhanced reliability in various installation scenarios, particularly important in tightly packed data centers where thermal management is crucial. In addition to its high-performance network capabilities, the switch includes a front-accessible (Frt) fan tray (Fn Tray) for easy maintenance and minimized downtime. Packed with comprehensive Layer 2 and Layer 3 features, the JG297A supports complex network architectures and protocols, ensuring seamless integration into existing environments while providing room for future growth. Security, resilience, and high availability are embedded features, with support for virtualization and simplified network management through HP’s IRF technology. This model is specifically designed for organizations looking to bolster their network infrastructure with high-capacity, efficient, and reliable data communication paths.

You May Also Be Interested in

Dell
FAN R430
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess