EN
  • EN
  • DE

CISCO NXA-FAN-30CFM-F - Nexus 2K/3K/9K Single Fan, port side exhaust airflow

Part No CISCO NXA-FAN-30CFM-F - Nexus 2K/3K/9K Single Fan, port side exhaust airflow
Manufacturer CISCO
Catalog Fan
Description Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385905-CISCO NXA-FAN-30CFM-F - Nexus 2K/3K/9K Single Fan, port side exhaust airflow
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NXA-FAN-30CFM-F - Nexus 2K/3K/9K Single Fan, port side exhaust airflow CAD Model

Description

CISCO NXA-FAN-30CFM-F embodies the essential cooling infrastructure for the Cisco Nexus 2000, 3000, and 9000 series switches, ensuring their operational integrity through efficient temperature management. As a port-side exhaust fan module, it is strategically designed to expel warm air from the switch chassis, facilitating a consistent cooling mechanism vital for maintaining optimal hardware performance. With a cooling capacity of 30 cubic feet per minute (CFM), this fan module adeptly manages the thermal dynamics within the switch, effectively countering the heat generated during intensive data processing tasks. The design prioritizes simplicity in maintenance and swift replacement, features that are crucial in minimizing downtime and ensuring network resilience. The CISCO NXA-FAN-30CFM-F is an indispensable component for managing the environmental conditions within Cisco Nexus series switches, playing a crucial role in sustaining system efficiency, reliability, and longevity under varied operational demands.

You May Also Be Interested in

Dell
FAN T320 T420
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN R430
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess