EN
  • EN
  • DE

CISCO WS-C6K-9SLOT-FAN2 - Cisco Catalyst 6509 High Speed Fan Tray

Part No CISCO WS-C6K-9SLOT-FAN2 - Cisco Catalyst 6509 High Speed Fan Tray
Manufacturer CISCO
Catalog Fan
Description Cisco Catalyst 6509 High Speed Fan Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385890-CISCO WS-C6K-9SLOT-FAN2 - Cisco Catalyst 6509 High Speed Fan Tray
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C6K-9SLOT-FAN2 - Cisco Catalyst 6509 High Speed Fan Tray CAD Model

Description

The CISCO WS-C6K-9SLOT-FAN2 high-speed fan tray is specifically designed for the Catalyst 6509 series chassis. Offering superior cooling capabilities, this fan tray is an integral part of the system's thermal management, ensuring that the high-performance networking hardware operates within safe temperature limits. The enhanced airflow provided by this fan tray helps protect against overheating, which can lead to hardware failure, data loss, or reduced efficiency. This fan tray is particularly valuable in high-density deployments or in environments with elevated ambient temperatures, where efficient cooling is paramount. Its design focuses on maximizing airflow while minimizing noise, making it suitable for a variety of operating environments. Easy to install and replace, the WS-C6K-9SLOT-FAN2 is a critical component for maintaining the operational integrity and longevity of the Catalyst 6509 series chassis.

You May Also Be Interested in

Dell
FAN SC280
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess