EN
  • EN
  • DE

CISCO 800-37692-01 - Nexus 2K/3K/9K Single Fan, port side exhaust airfl

Part No CISCO 800-37692-01 - Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Manufacturer CISCO
Catalog Fan
Description Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385891-CISCO 800-37692-01 - Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-37692-01 - Nexus 2K/3K/9K Single Fan, port side exhaust airfl CAD Model

Description

The CISCO 800-37692-01 is an essential component designed for the Nexus 2000, 3000, and 9000 series switches, aimed at enhancing the thermal management within network infrastructures. This single fan unit is specifically engineered to support port side exhaust airflow configurations, facilitating the effective dissipation of heat generated by the switch's operations. By maintaining an optimal temperature, this fan helps in ensuring the continuous, reliable performance of the switch, essential for the smooth operation of enterprise networks. The fan's installation and maintenance are straightforward, allowing for quick replacement without significant downtime. It's an indispensable part of the network's cooling system, providing a proactive measure against overheating and potentially safeguarding the network infrastructure from thermal-induced damage or performance degradation. The CISCO 800-37692-01 represents Cisco's commitment to delivering high-quality, reliable components that support the robustness and efficiency of modern data centers and networking environments.

You May Also Be Interested in

Dell
FAN R730 R730XD
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess