EN
  • EN
  • DE

CPV364M4KPBF

Part No CPV364M4KPBF
Manufacturer Vishay
Catalog IGBTs - Modules
Description IGBT SIP MODULE 600V 13A IMS-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Status Active
Configuration Three Phase Inverter
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 24A
Maximum Power Dissipation 63W
Collector-emitter saturation voltage(Max) 1.8V @ 15V, 24A
Collector Cut-off Current(Max) 250μA
Input Capacitance (Cies) @ Vce 1.6nF @ 30V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package IMS-2
Win Source Part Number 202790-CPV364M4KPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPV364M4KPBF CAD Model

Description

Product Overview

The CPV364M4KPBF stands out as a robust and efficient voltage regulator, tailored for demanding electronic environments that require precise power management solutions.

Features and Benefits

  • Seamless integration with minimal footprint
  • Excellent thermal stability under load
  • Lead-free and RoHS compliant
  • Built-in protection mechanisms against voltage anomalies

Applications

  • High-efficiency power converters
  • Automotive and aerospace applications
  • Network and communication infrastructure
  • IoT devices
  • Instrumentation and control systems

This component is engineered with a priority on precision and stability, the CPV364M4KPBF ensures that power systems function smoothly across a variety of applications, minimizing energy losses and enhancing device longevity.

You May Also Be Interested in

Infineon Technologies
IGBT MODULES
Lowest to $325.6465
IXYS
IGBT Modules
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Infineon Technologies
Dual IGBT Driver for Medium and High Power IGBTs
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $204.8717
Powerex Inc.
Dual IGBTMOD™ U-Series Module 400 Amperes/1200 Volts
Lowest to $144.3750
Infineon Technologies
IGBT Modules IGBT Module 450A 1200V
Lowest to $488.7219

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess