EN
  • EN
  • DE

IXSN35N100U1

Part No IXSN35N100U1
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT 64A 1000V SOT-227B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Status Obsolete(EOL)
Configuration Single
VCEO Maximum Collector-Emitter Breakdown Voltage 1000V
Maximum Current Collector 38A
Maximum Power Dissipation 205W
Collector-emitter saturation voltage(Max) 3.5V @ 15V, 25A
Collector Cut-off Current(Max) 750μA
Input Capacitance (Cies) @ Vce 4.5nF @ 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227B
Win Source Part Number 205698-IXSN35N100U1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXSN35N100U1 CAD Model

Description

The IXYS IXSN35N100U1 is an obsolete (EOL) discrete semiconductor product that is a single configuration IGBT.

  • Maximum Collector Current: 38A
  • Collector-Emitter Breakdown Voltage: 1000V
  • Collector Cut-Off Current: 750μA
  • Maximum Power Dissipation: 205W
  • Temperature Range: -40°C to 150°C
  • Package: SOT-227B case
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $334.2857
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Infineon Technologies
IGBT Modules IGBT Module 450A 1200V
Lowest to $488.7219
Infineon Technologies
EasyPACK module with Trench/Fieldstopp IGBT3 and Emitter Controlled 3 diode and PressFIT / NTC
Lowest to $65.8676
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Powerex Inc.
Dual IGBTMOD™ U-Series Module 400 Amperes/1200 Volts
Lowest to $144.3750
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4059 $59.2472
20+ $6.0765 $121.5300
30+ $5.8870 $176.6100
41+ $5.6965 $233.5565
53+ $5.5070 $291.8710
71+ $4.9376 $350.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess