EN
  • EN
  • DE

HT1620

Part No HT1620
Manufacturer Holtek
Description RAM Mapping 32x4 LCD Controller for I/O C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Holtek
Win Source Part Number 1182051-HT1620
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT1620 CAD Model

Description

The HT1620 is a RAM Mapping 32x8 LCD Driver. It is a peripheral device designed for I/O-type microcomputers, making it suitable for use in various LCD display applications. The device can directly drive LCD panels and displays, simplifying the interface between the microcontroller and the LCD.

Applications:

  • LCD Displays
  • Microcomputer Peripheral Devices
  • Electronic Instruments
  • Consumer Electronics

Features:

  • Operating Voltage: 2.4V~5.2V
  • Built-in 32x8 bit display RAM
  • 8 kinds of time base/WDT selection
  • One playing tone output with 2.4kHz/4.0kHz frequency
  • 8/16 common outputs and 13 segment outputs
  • Serial interface
  • Built-in LCD bias generator
  • Software configuration feature
  • Data mode and command mode instruction
  • R/W address auto increment
  • Three data accessing modes
  • VLCD pin to adjust LCD operating voltage
  • Package Types: 48/52 LQFP

Benefits:

  • Simplified LCD Interface: The built-in display RAM and LCD bias generator reduce the complexity of driving LCD panels directly.
  • Flexible Display Options: Supports up to 8 commons and 13 segments, allowing for versatile display configurations.
  • Low Power Consumption: Operates at low voltages, making it suitable for battery-powered applications.
  • Programmable Features: Software configuration allows customization of the display and other functions.
  • Reliable Operation: The built-in Watchdog Timer (WDT) enhances system reliability.

Additional Details:

The HT1620 utilizes a serial interface for communication, enabling easy integration with microcontrollers. The device also includes a tone output function for audible alerts or feedback. Its compact package options (48/52 LQFP) make it suitable for space-constrained applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess