Products specifications Report Issue?

Manufacturer Holtek
Win Source Part Number 1182276-HT7330
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HT7330 CAD Model

Description

The HT7330 is a three-terminal low power high voltage regulator manufactured by Holtek Semiconductor. It's designed to provide a stable output voltage for a variety of applications. Its key features include low quiescent current and low dropout voltage, making it suitable for battery-powered applications and devices requiring minimal power consumption.

Applications:

  • Battery-powered devices: such as remote controls, toys and wireless sensors.
  • Microcontroller power supplies: Providing a stable voltage source for MCUs.
  • Wireless communication devices: For example, in Bluetooth modules or wireless transceivers.
  • Consumer electronics: Including portable media players and small appliances.
  • Sensor applications: Supplying power to sensors in IoT devices.

Features:

  • Low dropout voltage: Ensures stable regulation even with a small voltage difference between input and output.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying a load.
  • Fixed output voltage: Provides a precise and consistent output voltage.
  • Over current protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator to prevent damage in the event of overheating.

Benefits:

  • Extended battery life: Due to the low quiescent current, battery-powered devices can operate longer.
  • Stable output voltage: Ensures reliable operation of connected devices by providing a consistent voltage.
  • Protection features: Over current and thermal shutdown protect the device from damage, improving reliability.
  • Simple design: Requires minimal external components, simplifying the circuit design.
  • Cost-effective: Provides reliable regulation at a low cost.

Additional Details:

The HT7330 is available in a variety of packages, including SOT-89 and SOT-23. These compact packages make it suitable for use in space-constrained applications. The device is designed to operate over a wide temperature range and offers robust performance in various environmental conditions. The output voltage is typically fixed at 3.0V but other voltage options may be available. This LDO regulator is an excellent choice for applications needing efficient and reliable voltage regulation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1,605+ €0.0283 €45.4740
3,910+ €0.0232 €90.8972
6,050+ €0.0225 €136.2513
8,335+ €0.0218 €181.6563
10,780+ €0.0211 €227.1122
14,425+ €0.0189 €272.4663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300,000 pieces
MOQ: 1605 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention