EN
  • EN
  • DE

46C7577

Part No 46C7577
Manufacturer IBM
Catalog Memory - Modules
Description DDR2-667 1Gx72 FBDIMM (16GB=2x8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950014-46C7577
Series *
Ultra Librarian 3D Model Ultra Librarian 46C7577 CAD Model

Description

The IBM 46C7577 is a DDR3 ECC Registered DIMM (Dual In-Line Memory Module) designed for use in IBM servers. It provides error correction capabilities, improving the reliability and stability of server operations.

Applications:

  • IBM Servers
  • Data Centers
  • Virtualization environments
  • Cloud computing infrastructure
  • High-performance computing systems

Features:

  • DDR3 Technology
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • High capacity
  • High speed data transfer

Benefits:

  • Improved system stability and uptime
  • Enhanced data integrity through error correction
  • Optimized performance for server applications
  • Increased reliability for critical workloads
  • Compatibility with IBM server platforms

Additional Details:

ECC memory modules, like the IBM 46C7577, use extra memory bits to detect and correct internal data errors. This is especially important in server environments where data integrity is paramount. Registered DIMMs add a register between the memory controller and the DRAM chips, buffering the signals and reducing the electrical load on the memory bus, enabling greater memory capacity and stability.

Key Specifications:

  • Memory Type: DDR3
  • Capacity: Check the specific documentation for the exact capacity (e.g., 4GB, 8GB, 16GB)
  • Speed: Check the specific documentation for the exact speed (e.g., 1333MHz, 1600MHz)
  • Module Type: Registered DIMM (RDIMM)
  • ECC: Yes
  • Pins: 240-pin
  • Voltage: Typically 1.5V

Before purchasing, it's essential to verify compatibility with your specific IBM server model. Refer to your server's documentation to ensure the 46C7577 memory module is supported. The use of ECC Registered DIMMs is crucial for maintaining data integrity and system reliability in server applications.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess