Products specifications Report Issue?

Manufacturer IC Plus
Win Source Part Number 57875-IP178CLF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP178CLF CAD Model

Description

The IP178CLF is a high-performance 10/100/1000 Ethernet transceiver.

  • Design: For use in high-speed network applications
  • Manufacturer: IC Plus
  • Usage: Commonly used in many electronic devices
  • Benefit: A popular choice due to its high performance and reliability
  • Status: With a limited supply and high demand, this product is highly sought after in the market

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8032
ECAD model for H20R1203
Hynix Semiconductor
Need more? Email Us
ECAD model for H26M31001EFR
NEC
Need more? Email Us
ECAD model for H1745A
Hynix Semiconductor
NAND Flash Serial 3.3V 1G-bit 128M x 8 48-Pin TSOP-I
Lowest to $7.0074
ECAD model for H27U1G8F2BTR-BC
Intersil
Need more? Email Us
ECAD model for H130631N
Intersil
Need more? Email Us
ECAD model for H11AX799SMB
Hynix Semiconductor
Lowest to $10.9684
ECAD model for H5MS1G62MFP-E3M-C
Hynix Semiconductor
Need more? Email Us
ECAD model for H26M54002EMR
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 128G-bit 32G/16G x 4-bit/8-bit
Lowest to $16.6833
ECAD model for H26M52103FMR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention