Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intel
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Mechanical Sample
Base Product Number DCF0484
Standard Package 150 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.90.0000
Win Source Part Number 1032173-DCF0484WN1N
Ultra Librarian 3D Model Ultra Librarian DCF0484WN1N CAD Model

Description

The 1032173-DCF0484WN1N is a specialized integrated circuit (IC) from Intel.

  • IC Type: Mechanical sample
  • Design Purpose: Testing
  • Applications: Not specified
  • Packaging: Tray
  • Quantity per Tray: 150
  • Programmable: Yes
  • Verification Status: Not mentioned
  • Mounting Type: Not mentioned
  • Package/Case: Not mentioned
  • Export Control Classification: EAR99
  • REACH Regulations: Not affected
  • Product Status: Obsolete
  • Moisture Sensitivity Level (MSL): 3

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
RF System on a Chip - SoC
Lowest to $393.9394
ECAD model for BCM56465B0KFSBG
Maxim Integrated
IC AUTHENTICATION CHIP 6-TDFN
Lowest to $6.8136
ECAD model for DS28E36Q+T
STMicroelectronics
FIRE LIGHTER CIRCUIT | IC FIRE LIGHTING CIRCUIT DPAK
Lowest to $1.2257
ECAD model for FLC01-200B-TR
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $14.8046
ECAD model for MAX6495ATT/V+T
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UTLGA
Need more? Email Us
ECAD model for MAX4845CEYT+
MACOM Technology Solutions
Video ICs Cable-Driver,12G
Lowest to $73.8637
ECAD model for M23428G-33
ON Semiconductor
CAS24C128HU4IGT3
Need more? Email Us
ECAD model for CAS24C128HU4IGT3
Broadcom Limited
266 MHz NL7000 Processor IC
Need more? Email Us
ECAD model for NL7128DFVH-266H
Cypress Semiconductor Corp
5V Integrated Processor Companion with Memory | IC PROCESSOR COMPANION 14SOIC
Need more? Email Us
ECAD model for FM31278-G

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention