EN
  • EN
  • DE

EP2C20F484C8KK

Part No EP2C20F484C8KK
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229173-EP2C20F484C8KK
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2C20F484C8KK CAD Model

Description

The EP2C20F484C8KK is a member of the Cyclone II family of Field-Programmable Gate Arrays (FPGAs) from Intel (formerly Altera). This FPGA offers a combination of low cost, high functionality, and ease of use, making it a popular choice for a wide range of applications. The Cyclone II family utilizes a 90-nm process technology to deliver a balance of performance and power efficiency. The EP2C20F484C8KK is characterized by its logic elements, memory, and I/O capabilities, allowing designers to implement custom digital circuits and systems.

Applications:

  • Industrial Control Systems: Used for implementing custom control algorithms, motor control, and sensor interfaces.
  • Image and Video Processing: Employed for real-time image processing, video encoding/decoding, and display control.
  • Communication Systems: Utilized for implementing custom communication protocols, digital signal processing (DSP), and network interfaces.
  • Automotive Electronics: Integrated into automotive control units for functions such as engine management, safety systems, and infotainment.
  • Medical Devices: Used in medical imaging equipment, diagnostic tools, and patient monitoring systems.

Features:

  • 18,752 Logic Elements (LEs): Provides a substantial amount of programmable logic for implementing complex digital circuits.
  • 26 Multipliers: Dedicated multipliers for high-performance DSP applications.
  • 516 Kbits of Embedded Memory: On-chip memory blocks for storing data and program code.
  • 284 User I/O Pins: Flexible I/O interface for connecting to external devices and peripherals.
  • Global Clock Networks: Provides low-skew clock distribution for synchronous designs.
  • Phase-Locked Loops (PLLs): Integrated PLLs for clock generation and frequency synthesis.
  • 484-Pin FineLine BGA Package: Compact surface-mount package for high-density board designs.

Benefits:

  • Flexibility and Customization: Allows designers to implement custom digital circuits tailored to specific application requirements.
  • High Performance: Provides sufficient logic resources and processing power for demanding applications.
  • Cost-Effectiveness: Offers a balance of performance and cost, making it suitable for volume production.
  • Fast Prototyping: Enables rapid prototyping and development of digital systems.
  • Reconfigurability: Can be reprogrammed to implement different functionalities, reducing development time and cost.

Additional Details:

The EP2C20F484C8KK is programmed using Intel's Quartus II software, which provides a complete design environment for FPGA development. The software supports VHDL and Verilog hardware description languages, allowing designers to create complex digital designs. The FPGA is typically configured using an external configuration device, such as an EEPROM or flash memory. The device operates with a core voltage of 1.2V and supports a variety of I/O standards, including LVTTL, LVCMOS, and SSTL. Power consumption varies depending on the application and design complexity. The operating temperature range is typically specified in the datasheet and should be adhered to for reliable operation. Detailed documentation and support resources are available from Intel.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
TE Connectivity
Need more? Email Us
Panjit
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess