EN
  • EN
  • DE

FTLF8536P4BCV

Part No FTLF8536P4BCV
Manufacturer Finisar Corporation
Catalog Fiber Optics - Transceiver Modules
Description 850NM OXIDE VCSEL, 25GE/10GE, 25 / Transceiver Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Finisar Corporation
Package Bulk
Product Status Not For New Designs
Base Product Number FTLF8536
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8517.62.0090
Other Names 775-1225,1263011,FTLF8536P4BCV-ND
Standard Package 1
Win Source Part Number 1219408-FTLF8536P4BCV
Ultra Librarian 3D Model Ultra Librarian FTLF8536P4BCV CAD Model

Description

The FTLF8536P4BCV is a high-performance 10 Gigabit Ethernet SFP+ transceiver from Finisar Corporation. It is designed for short-reach data communication over multimode fiber (MMF) cables, making it suitable for applications in data centers, enterprise networks, and high-performance computing environments. This transceiver provides a reliable and cost-effective solution for 10GbE connectivity.

Applications

  • 10 Gigabit Ethernet
  • Data Centers
  • Enterprise Networks
  • High-Performance Computing
  • Switch to Switch Interconnects

Features

  • SFP+ package with LC connector
  • 850 nm Vertical Cavity Surface Emitting Laser (VCSEL)
  • Up to 10.3125 Gbps bi-directional data links
  • Hot-pluggable capability
  • Single 3.3V power supply
  • Digital Diagnostic Monitoring (DDM) via I2C interface
  • Up to 300 m transmission distance on OM3 MMF
  • RoHS compliant

Benefits

  • Enables high-speed 10 Gigabit Ethernet connectivity for demanding applications.
  • Hot-pluggable design allows for easy installation and replacement without network downtime.
  • Digital Diagnostic Monitoring (DDM) provides real-time information on transceiver performance, simplifying troubleshooting and maintenance.
  • Compact SFP+ form factor maximizes port density in networking equipment.
  • Low power consumption reduces overall system power requirements.

Additional Details

The FTLF8536P4BCV transceiver operates at a wavelength of 850 nm, using a VCSEL laser. It is designed for use with multimode fiber (MMF) and supports a transmission distance of up to 300 meters when used with OM3 fiber. The module incorporates a DDM function that provides real-time monitoring of parameters such as optical output power, optical input power, temperature, supply voltage, and laser bias current. The DDM information can be accessed via the I2C interface. This transceiver is compliant with the SFP+ Multi-Source Agreement (MSA) and IEEE 802.3ae 10GBASE-SR standards, ensuring interoperability with other SFP+-compatible devices. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

Infineon Technologies
SFP - Small Form-factor Pluggable Multimode 850 nm 2.125 and 1.0625 Gbit/s Fibre Channel 1.25 Gigabit Ethernet Transceiver with LC™ Connector | TXRX ETHRNET MULT-MODE 1.25GBIT
Need more? Email Us
Broadcom Limited
TX Optical Fiber 50MBd 6-Pin
Lowest to $15.7165
Foxconn Optical Interconnect Technology, Inc.
Low Voltage (3.3V) Fibre Channel Optical Transceiver | TXRX OPTICAL SFP DMI
Need more? Email Us
Broadcom Limited
TXRX OPT SM 155MBS SONET OC3/SDH
Lowest to $243.3567
Broadcom Limited
TXRX OPTICAL SFP IND BAIL LATCH
Lowest to $58.5587
Foxconn Optical Interconnect Technology, Inc.
Families of Small Form Factor Pluggable (SFP) Optical Transceivers for Single-Mode OC3/STM-1 with Optional DMI Part of the Avago Technologies METRAK Family | TXRX SFF SM OC3/STM-1 BAIL
Lowest to $65.7368
Broadcom Limited
TXRX OPT FE MTRJ EXT TEMP 2X5DIP
Need more? Email Us
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $16.5896
Finisar Corporation
OC-48 SR-1/STM S-16 Multirate 2x10 SFF Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess